EN
  • EN
  • DE

LMH6502MAX/NOPB

Part No LMH6502MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 130MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Variable Gain
Number of Circuits 1
Slew Rate 1800 V/μs
-3db Bandwidth 130MHz
Current - Input Bias 9μA
Operating Supply Current 27mA
Channel Output Current 90mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1055266-LMH6502MAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6502MAX/NOPB CAD Model

Description

Product Overview: LMH6502MAX/NOPB

The LMH6502MAX/NOPB is a high-performance, variable gain amplifier designed and manufactured by Texas Instruments. This versatile component offers a wide bandwidth and a dynamic range that makes it an excellent choice for a variety of applications, including broadcast video, medical imaging, and communication systems. Its ability to adjust gain electronically makes it highly adaptable for systems that require precise signal conditioning.

Key Features

  • Variable Gain: The LMH6502MAX/NOPB allows for gain adjustment from -6 dB to +26 dB, which can be controlled via a single external voltage, offering designers flexibility in signal amplitude scaling.
  • High Bandwidth: With a bandwidth of 400 MHz at a gain of +2 dB, this amplifier maintains its performance over a wide frequency range, ensuring signal integrity for high-speed applications.
  • Low Distortion: The device features a low harmonic distortion, which is critical for maintaining signal quality in high-fidelity audio and video systems.
  • Power Efficiency: Operating from a single 5V supply, the LMH6502MAX/NOPB is designed for power-sensitive applications.
  • Shutdown Feature: It includes a shutdown feature that reduces power consumption when the amplifier is not in use, thereby extending the life of battery-powered devices.

Applications

  • Professional Video Equipment
  • Medical Imaging Systems
  • IF and Baseband Communication
  • Test and Measurement Instruments
  • Active Filters and ADC Preamplifiers

Quality and Reliability

The LMH6502MAX/NOPB is available in a small 8-pin SOIC package, and it is characterized for operation from -40°C to +85°C. This component is part of Texas Instruments' commitment to high-quality and reliable products, featuring a lead-free design and compliance with RoHS standards. The NOPB designation indicates that the product is provided in a "no lead" configuration, reflecting TI's dedication to environmental responsibility.

Whether you are designing a professional-grade video system or a high-precision instrumentation platform, the LMH6502MAX/NOPB offers the performance and versatility needed to meet your requirements. Its combination of variable gain, high bandwidth, and low distortion ensures that it can manage complex signals without compromising quality.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8603 $53.1618
14+ $7.2700 $101.7800
22+ $7.0429 $154.9438
30+ $6.8157 $204.4710
38+ $6.5885 $250.3630
51+ $5.9069 $301.2519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,211 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess