EN
  • EN
  • DE

LMH6502MA

Part No LMH6502MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6502 Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Variable Gain
Slew Rate 1800V/μs
-3db Bandwidth 130MHz
Current - Input Bias 9μA
Supply Current 27mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMH6502
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1201438-LMH6502MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6502MA CAD Model

Description

The LMH6502MA from Texas Instruments is a high-performance, digitally controlled variable gain amplifier (VGA) designed to provide flexible, precision gain control for a wide range of applications. Its wide bandwidth and high linearity make it an ideal choice for communication systems, test equipment, and video processing.

Key Features

  • Wideband Operation: With a bandwidth of 400 MHz, the LMH6502MA is capable of processing signals for high-speed data acquisition and signal conditioning with minimal distortion.
  • Variable Gain Range: It offers a gain range of -6 dB to +26 dB, which can be controlled via an SPI or a parallel interface, allowing for precise gain setting and adaptation to varying signal levels.
  • High Linearity: The device maintains excellent linearity across its entire gain range, ensuring signal integrity and minimizing distortion.
  • Low Noise: The LMH6502MA features a low noise figure, which is crucial for maintaining signal quality in sensitive applications such as medical imaging and radar systems.
  • Differential Inputs: Differential inputs provide improved common-mode rejection and noise immunity, which is essential for high-performance systems.
  • Power-Down Feature: A power-down feature enables the device to conserve power when not in active use, making it suitable for battery-powered or energy-efficient applications.

Applications

  • Wireless Communication Infrastructure
  • Test and Measurement Equipment
  • Video Processing
  • Medical Imaging Systems
  • Radar and Satellite Systems

The LMH6502MA is available in a compact 14-pin SOIC package, making it easy to integrate into a variety of circuit designs. Its robust performance characteristics and versatile gain control options make it a go-to solution for engineers seeking to optimize signal chain performance in complex systems.

For more detailed information, including operating conditions, electrical characteristics, and application notes, please refer to the official datasheet and product resources provided by Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess