EN
  • EN
  • DE

LMH2110TM/NOPB

Part No LMH2110TM/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description IC LOG DETECTOR 8GHZ 45DB 6MSMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 50MHz to 8GHz
RF Type GSM, EDGE, CDMA
Input Range -40dBm to 5dBm
Accuracy ±0.5dB
Supply Voltage - Operating 2.7 V to 5 V
Case / Package 6-DSBGA
Win Source Part Number 019529-LMH2110TM/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH2110TM/NOPB CAD Model

Description

The LMH2110TM/NOPB is a top-of-the-line, high-performance RF power detector from Texas Instruments.

  • Functionality: This product is a logarithmic Mean Square Power Detector, particularly designed for accurate, high-speed RF power detection. It is capable of detecting RF power levels over a frequency range of 50 MHz to 8 GHz, making it extremely versatile and suitable for a wide variety of RF applications.
  • Operating Principle: The device operates by converting the RF signal at its input to a DC voltage at its output. This DC voltage is proportional to the logarithm of the input power, which allows for accurate power detection over a wide dynamic range.
  • Dynamic Range: The dynamic range of the LMH2110TM/NOPB is 45 dB, which is ideal for systems that require accurate power detection over a broad range of input power levels.
  • Power-Saving Feature: The LMH2110TM/NOPB is equipped with a power saving feature. It has an enable pin that can be used to put the device into a low power consumption mode when it is not in use. This feature can be extremely beneficial in battery-powered applications, where power consumption is a critical concern.
  • High Speed: The LMH2110TM/NOPB is also known for its high speed. The device has a response time of less than 10 ns, which allows it to accurately detect rapid changes in RF power levels. This makes the LMH2110TM/NOPB ideal for applications that require high-speed power detection, such as envelope tracking systems.
  • Packaging: The LMH2110TM/NOPB is available in a compact, 6-pin WSON package. This small form factor makes it easy to incorporate the device into a variety of RF systems, from handheld devices to base stations.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7434 $52.3020
70+ $1.4305 $100.1350
110+ $1.3858 $152.4380
150+ $1.3411 $201.1650
195+ $1.2964 $252.7980
260+ $1.1623 $302.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,850 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess