EN
  • EN
  • DE

LMH1982SQ/NOPB

Part No LMH1982SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description Multi-Rate Video Clock Generator with Genlock
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Generator
Applications Displays, Projectors, Receivers
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 1201423-LMH1982SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH1982
Introduction Date March 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH1982SQ/NOPB CAD Model

Description

The LMH1982SQ/NOPB from Texas Instruments is a highly integrated, multi-rate video clock generator, engineered to provide high-performance and versatile clock solutions for a wide array of video applications. This advanced IC is designed to generate accurate and stable clocks that are essential for video processing in broadcast, professional, and industrial environments.

Key Features

  • Multi-Rate Support: The LMH1982SQ/NOPB supports a variety of video standards, including NTSC, PAL, and high-definition (HD) formats such as 720p, 1080i, and 1080p, making it an ideal choice for multi-format video applications.
  • Audio Clock Generation: In addition to video clocks, this device also generates audio sample rate clocks, which are crucial for maintaining audio-video synchronization in digital video systems.
  • Low Jitter Performance: With its low-jitter clock outputs, the LMH1982SQ/NOPB ensures high-quality signal integrity, which is vital for broadcast-quality video and audio.
  • Automatic Format Detection: It features automatic video format detection, simplifying the design and enhancing the flexibility of video systems.
  • Programmable Output Clocks: The device provides programmable output clocks, enabling customization for specific system requirements.
  • Power Supply: It operates from a single 3.3V supply, making it compatible with a wide range of digital systems and simplifying power management.

Applications

  • Broadcast Video Servers
  • Professional Video Switchers and Routers
  • Video Test and Measurement Equipment
  • Video Editing and Post-Production Systems

Package and Quality

The LMH1982SQ/NOPB is offered in a compact 48-WQFN (7x7) package, which is well-suited for space-constrained applications. This device is also part of Texas Instruments' "Green" product portfolio, which means it is lead-free, RoHS compliant, and designed with the environment in mind. With its advanced features and reliable performance, the LMH1982SQ/NOPB stands out as an essential component for any video system requiring precise clock generation.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.6168 $55.6168
3+ $45.6343 $136.9029
4+ $44.2082 $176.8328
5+ $42.7821 $213.9105
7+ $41.3561 $289.4927
9+ $37.0779 $333.7011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess