EN
  • EN
  • DE

LMH1981MTX

Part No LMH1981MTX
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SYNC SEPARATOR 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Sync
Applications SDTV/HDTV
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 085831-LMH1981MTX
Family Name LMH1981
Introduction Date September 01, 2006
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH1981MTX CAD Model

Description

The LMH1981MTX is a high-performance multi-format sync separator manufactured by Texas Instruments, a leading global semiconductor company.

  • Video Formats: This product is designed to provide reliable and consistent performance across a wide range of video formats, making it a versatile solution for various video processing applications.
  • Video Standards: The LMH1981MTX is capable of supporting both standard and high-definition video formats, including composite, component, RGB, and YPbPr. It can handle video signals from 480i to 1080p, ensuring comprehensive coverage of the most common video formats used in the industry today. This broad compatibility makes the LMH1981MTX an invaluable tool for professionals working in the fields of broadcast, post-production, and professional AV systems.
  • Programmable VBI Data Slicer: One of the standout features of the LMH1981MTX is its ability to automatically detect and adapt to the input video format. This eliminates the need for manual configuration and ensures optimal performance regardless of the video source. The product also includes a programmable vertical blanking interval (VBI) data slicer, which allows for the extraction of additional data from the video signal.
  • Robust Design: The LMH1981MTX is built with a robust design that ensures reliable operation under various conditions. It operates from a single 3.3V supply, making it energy-efficient and suitable for applications where power consumption is a concern. The product is also housed in a compact 48-pin TQFP package, allowing for easy integration into various system designs.
  • Connectivity: In terms of connectivity, the LMH1981MTX features multiple outputs for sync, burst/back porch timing, and field/frame. These outputs provide the necessary signals for downstream video processing, further enhancing the product's utility in video systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8209 $56.4627
7+ $15.4428 $108.0996
11+ $14.9602 $164.5622
14+ $14.4776 $202.6864
18+ $13.9951 $251.9118
24+ $12.5473 $301.1352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess