EN
  • EN
  • DE

LMH1218RTWR

Part No LMH1218RTWR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description Low Power Ultra HD Cable Driver | IC RECLOCKER UHD 12.5GBS 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Reclocker
Applications Digital Video
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201414-LMH1218RTWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH1218RTWR CAD Model

Description

LMH1218RTWR - Ultra-Low Power 12G UHD-SDI Cable Driver from Texas Instruments

The LMH1218RTWR is a cutting-edge ultra-low power 12G UHD-SDI cable driver designed and manufactured by Texas Instruments. This high-performance device is tailored to transmit serial digital video data across coaxial cables and is suitable for a range of applications, including professional video cameras, video switchers, and routers, as well as digital signage and video surveillance systems.

Key Features

  • High Data Rate: The LMH1218RTWR supports data rates up to 11.88 Gbps, making it ideal for 12G-SDI video formats, including 4K UHD at 60 Hz.
  • Ultra-Low Power Consumption: With its efficient design, this cable driver minimizes power consumption, which is critical for portable and battery-operated equipment.
  • Integrated Cable Driver: The device features an integrated reclocker that ensures signal integrity over long cable runs, reducing jitter and signal degradation.
  • Adaptive Equalization: Its adaptive equalization capability compensates for signal loss over a wide range of cable types and lengths, enhancing performance and reliability.
  • Robust Output Driver: The LMH1218RTWR provides a robust output driver with adjustable output swing and pre-emphasis, allowing it to drive cables with different characteristics effectively.
  • Small Package Size: Housed in a small 24-pin WQFN package, it saves valuable board space and is easier to integrate into compact designs.

Applications

  • Professional Video Equipment
  • Digital Signage
  • Video Surveillance Systems
  • High-Definition Video Transmission

The LMH1218RTWR is built for the demands of high-performance video transmission, offering reliability and quality that professionals expect from Texas Instruments. With its advanced features and capabilities, the LMH1218RTWR is an excellent choice for designers looking to implement state-of-the-art video solutions.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7198 $59.1594
7+ $16.1804 $113.2628
10+ $15.6747 $156.7470
14+ $15.1691 $212.3674
18+ $14.6635 $263.9430
23+ $13.1466 $302.3718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess