EN
  • EN
  • DE

LMH0395SQ/NOPB

Part No LMH0395SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3G HD/SD SDI Dual Output Low Power Extended Reach Adaptive Cable Equalizer | IC EQUALIZER DUAL CABLE 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Amplifier
Interface SPI Serial
Supply Voltage (V) 2.375V ~ 2.625V
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714886-LMH0395SQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0395SQ/NOPB CAD Model

Description

The LMH0395SQ/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of digital video signals over coaxial cable. This advanced integrated circuit is part of TI's extensive line of signal conditioning products and is specifically engineered to enhance the quality and reliability of high-definition video transmission.

Key Features

  • Adaptive Equalization: The LMH0395SQ/NOPB features adaptive equalization technology, capable of compensating for losses incurred over a wide range of cable types and lengths, supporting data rates up to 2.97 Gbps. This ensures clear and reliable transmission of video signals, even over long distances.
  • SDI Support: It supports a variety of digital video standards, including SMPTE 424M, SMPTE 292M, and SMPTE 259M-C. This makes it highly versatile for different video formats such as 3G-SDI, HD-SDI, and SD-SDI.
  • Power Efficiency: The device operates with a +3.3V single supply, which along with its low-power consumption, makes it an energy-efficient choice for video applications.
  • Integrated Cable Driver: The LMH0395SQ/NOPB also integrates a cable driver with a programmable output swing and pre-emphasis, which further enhances signal integrity over extended cable runs.
  • Robust Operation: It is designed for robust operation, featuring built-in cable length indicators and output mute function for signal integrity monitoring.

Applications

The LMH0395SQ/NOPB is an ideal solution for a broad range of applications that require the transmission of high-definition video signals over coaxial cables. These include:

  • Professional video cameras and monitors
  • Video switchers and routers
  • Digital signage systems
  • Video editing and post-production equipment

Package and Quality

The LMH0395SQ/NOPB comes in a compact 16-pin WQFN package, which is highly suitable for space-constrained applications. Additionally, the NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Customers can be assured of the highest standards of quality and reliability when choosing this product for their video signal conditioning needs.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8390 $69.6780
4+ $28.5858 $114.3432
6+ $27.6925 $166.1550
8+ $26.7992 $214.3936
10+ $25.9059 $259.0590
13+ $23.2260 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess