EN
  • EN
  • DE

LMH0387SLE/NOPB

Part No LMH0387SLE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC EQUALIZER DRIVER 48-TCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Amplifier
Supply Voltage - Operating 3.135 V to 3.465 V
Case / Package 48-TLGA (7x7)
Mounting Surface Mount
Win Source Part Number 1055241-LMH0387SLE/NOPB
Family Name LMH0387
Introduction Date December 23, 2008
ECCN 5A991.c.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0387SLE/NOPB CAD Model

Description

Product Overview: LMH0387SLE/NOPB

The LMH0387SLE/NOPB from Texas Instruments is a highly sophisticated, low-power, configurable 3G/HD/SD SDI reclocker designed to support a wide range of video applications. This integrated circuit is part of TI's extensive family of broadcast video products, delivering exceptional performance and reliability for professional video infrastructure.

Key Features

  • Signal Conditioning: The LMH0387SLE/NOPB provides excellent signal conditioning capabilities, allowing it to reclock and equalize SDI signals to mitigate the effects of long cable runs and signal degradation.
  • Wide Compatibility: It supports a broad spectrum of data rates, from 143 Mbps to 2.97 Gbps, making it compatible with SMPTE 424M, SMPTE 292M, and SMPTE 259M-C standards, and thus suitable for 3G-SDI, HD-SDI, and SD-SDI signals.
  • Automatic Rate Detection: With its automatic rate detection feature, the LMH0387SLE/NOPB can seamlessly adapt to different video formats without the need for manual configuration.
  • Low Power Consumption: Designed with power efficiency in mind, this reclocker minimizes power consumption, which is crucial for high-density video processing applications.
  • Flexibility: The device offers programmable outputs that can be configured either as dual outputs or as a single output with a loop-through, providing flexibility for various system designs.
  • Cable Driver Integrated: It includes an integrated cable driver with a programmable output swing and slew rate, enabling it to drive long cables with optimal signal integrity.

Applications

  • Broadcast video routers and switches
  • Professional video cameras and monitors
  • Video editing and production equipment
  • Video distribution amplifiers
  • Digital signage systems

Reliability and Packaging

The LMH0387SLE/NOPB is offered in a surface-mount package and is characterized for operation from -40°C to 85°C. Its NOPB (No Lead (Pb)) designation indicates that it is designed for RoHS-compliant and environmentally friendly manufacturing processes. The device's robust design ensures reliable operation in diverse environments and applications.

For engineers and designers looking for a high-performance reclocker to enhance their video systems, the LMH0387SLE/NOPB stands out as a versatile and reliable choice that meets the rigorous demands of broadcast video standards.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1156 $60.2312
5+ $24.7102 $123.5510
7+ $23.9380 $167.5660
9+ $23.1658 $208.4922
12+ $22.3936 $268.7232
15+ $20.0771 $301.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess