EN
  • EN
  • DE

LMH0307SQX/NOPB

Part No LMH0307SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO DRIVER 16WQFN / Video Driver IC GPIO DVB-ASI, SMPTE 16-WQFN (4x4) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Driver
Applications Professional Video
Standards DVB-ASI, SMPTE
Control Interface GPIO
Voltage - Supply 3.14V ~ 3.47V
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number LMH0307
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 812494-LMH0307SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0307SQX/NOPB CAD Model

Description

Product Overview: LMH0307SQX/NOPB

The LMH0307SQX/NOPB is a high-performance 3Gbps HD/SD SDI Cable Driver designed by Texas Instruments to cater to the demanding requirements of the broadcast video industry. This device is capable of driving serial digital video data through 75Ω coaxial cables typically used in studio and broadcasting applications. The LMH0307SQX/NOPB is part of TI’s family of products that provide robust solutions for serial digital signal processing and transmission over cable.

One of the key features of the LMH0307SQX/NOPB is its support for a wide range of data rates, making it versatile for various video standards. It can handle SMPTE 424M, SMPTE 292M, SMPTE 259M-C, and DVB-ASI standards, which include 3G-SDI, HD-SDI, SD-SDI, and DVB-ASI respectively. This ensures that the device can be used for a variety of high-definition and standard-definition applications, including television broadcasting, video production, and post-production.

The LMH0307SQX/NOPB boasts an impressive output driver that can provide two selectable slew rates, ensuring that it can be optimized for various cable lengths. This flexibility allows users to maintain signal integrity across different transmission distances. Additionally, the device offers integrated cable driver power management that reduces power consumption when no load is present, contributing to energy-efficient operation.

Designed with the user in mind, the LMH0307SQX/NOPB comes in a compact 16-pin WQFN package, which is suitable for space-constrained applications. Its surface-mount design facilitates easy integration into a variety of broadcast equipment such as cameras, switchers, and routers.

Furthermore, the LMH0307SQX/NOPB is equipped with an adaptive cable equalizer, which automatically compensates for the signal loss inherent in long cable runs. This feature ensures that the video signal remains high-quality, even over extended distances. The device also includes additional functionalities such as input signal detection and output mute, which provide operational convenience and contribute to a clean signal transmission.

In summary, the LMH0307SQX/NOPB from Texas Instruments is a reliable and versatile cable driver that is essential for professionals in the video broadcast industry who require high-quality signal transmission over coaxial cables.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2495 $56.9980
9+ $11.6919 $105.2271
14+ $11.3266 $158.5724
19+ $10.9612 $208.2628
24+ $10.5958 $254.2992
32+ $9.4997 $303.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess