EN
  • EN
  • DE

LMH0302SQE

Part No LMH0302SQE
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827940-LMH0302SQE
Ultra Librarian 3D Model Ultra Librarian LMH0302SQE CAD Model

Description

Product Overview: LMH0302SQE from Texas Instruments

The LMH0302SQE is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed serial digital video signals. This device is part of the LMH03xx family and is specifically engineered to operate at SD, HD, and 3G rates, making it an excellent choice for professional broadcasting and video processing applications.

The LMH0302SQE features an adaptive equalization capability that allows it to compensate for losses incurred over long cable runs. This functionality ensures the integrity of the signal, even when transmitted over up to 140 meters of cable at 2.97 Gbps, up to 200 meters at 1.485 Gbps, or up to 400 meters at 270 Mbps. With such capabilities, the LMH0302SQE is ideal for maintaining high-quality video signals in a variety of challenging installation environments.

This device comes in a compact, 16-pin WQFN package, making it suitable for space-constrained applications. It also supports a wide range of data rates from 143 Mbps to 2.97 Gbps without the need for any manual configuration, thanks to the integrated rate detection feature. This versatility makes it a flexible solution for various digital video interfaces, including DVB-ASI, SMPTE 259M, SMPTE 292M, and SMPTE 424M.

The LMH0302SQE is designed with a focus on performance and ease of use. It incorporates a cable length indicator, which provides immediate visual feedback on the amount of equalization applied, simplifying the setup and troubleshooting of video systems. Additionally, the device features an output driver with programmable slew rates, allowing for further optimization of the signal quality.

With its robust construction and advanced features, the LMH0302SQE from Texas Instruments is a reliable and efficient solution for extending the reach of digital video signals. Whether used in broadcast studios, video distribution networks, or other professional video applications, this adaptive cable equalizer is engineered to deliver high-quality video over extended distances without degradation.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3243 $51.8916
25+ $4.0507 $101.2675
39+ $3.9138 $152.6382
55+ $3.6401 $200.2055
72+ $3.5033 $252.2376
90+ $3.3664 $302.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess