Product Overview: LMH0024MAX/NOPB
The LMH0024MAX/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed serial digital video signals over coaxial cable. This advanced integrated circuit is part of the PowerWise® family and is specifically tailored for the professional broadcasting industry, where signal integrity over long distances is crucial.
Key Features
- Extended Reach: Capable of equalizing up to 400 meters of Belden 1694A cable at SD rates (270 Mbps) and up to 200 meters at HD rates (1.485 Gbps), making it ideal for broadcast studio applications.
- High Data Rates: Supports data rates from 143 Mbps to 1.485 Gbps, which includes standard definition (SD), high definition (HD), and 3G-SDI signals.
- Adaptive Equalization: Features an adaptive equalization technology that automatically optimizes performance for different cable lengths.
- Low Power Consumption: As part of the PowerWise® family, it offers energy-efficient operation, which is critical for high-density designs.
- Output Driver Disable: The integrated output driver can be disabled to reduce power consumption when not in use.
- Robust Construction: Housed in a compact 16-pin SOP package, the LMH0024MAX/NOPB is designed for durability and reliability in harsh environments.
- Lead-Free and RoHS Compliant: Meets environmental standards, making it suitable for worldwide use in environmentally sensitive applications.
Applications
The LMH0024MAX/NOPB is ideally suited for a wide range of applications within the broadcast industry, including:
- Serial digital video routers and switchers
- Digital video cameras and recorders
- Video distribution amplifiers
- Studio-to-studio links
- Post-production and editing equipment
With its robust feature set, the LMH0024MAX/NOPB from Texas Instruments represents a reliable and efficient solution for maintaining signal integrity in professional video environments. Its adaptive equalization and support for a wide range of data rates make it a versatile choice for broadcast engineers and designers looking to maximize performance over long cable runs.