EN
  • EN
  • DE

LMH0002TMA/NOPB

Part No LMH0002TMA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SERIAL DRIVER 8SOIC / Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tube
Product Status Active
Function Driver
Applications Consumer Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LMH0002
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 186485-LMH0002TMA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0002TMA/NOPB CAD Model

Description

The LMH0002TMA/NOPB from Texas Instruments is a high-performance, adaptive cable equalizer specifically designed for use in professional video applications. This cutting-edge device is capable of equalizing up to 100 meters of cable at data rates of up to 1.485 Gbps, delivering unrivaled performance and reliability for high-demand video processing tasks.

The LMH0002TMA/NOPB is based on Texas Instruments' advanced semiconductor technology, ensuring optimal functionality and longevity. It features a wide operating temperature range, making it suitable for use in a variety of environmental conditions. The device's adaptive equalization automatically adjusts the level of signal equalization based on the length and quality of the cable, ensuring optimal signal integrity and minimizing the need for manual adjustments.

One of the key features of the LMH0002TMA/NOPB is its ability to support both SD-SDI and HD-SDI data rates, making it versatile and adaptable to various application requirements. It also includes a carrier detect feature, which provides an indication of the presence of a valid input signal. This feature is particularly useful in applications where signal presence needs to be monitored.

The device is housed in a compact, surface-mount package that makes it easy to integrate into existing equipment. It operates from a single 3.3V power supply, reducing the complexity of power supply design and saving energy. The LMH0002TMA/NOPB also features a power-down mode, which reduces power consumption when the device is not in use, further contributing to energy savings.

The LMH0002TMA/NOPB also boasts an impressive slew rate of 1600V/µs, ensuring fast and accurate signal transmission. The device's low differential output voltage (800mV) and low jitter (0.3ps) ensure high-quality video signal transmission with minimal distortion

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3931 $55.1793
7+ $15.0918 $105.6426
11+ $14.6202 $160.8222
15+ $14.1486 $212.2290
19+ $13.6770 $259.8630
25+ $12.2621 $306.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess