EN
  • EN
  • DE

LMG1025-Q1EVM

Part No LMG1025-Q1EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description LMG1020EVM-006
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Active
Type Power Management
Function Gate Driver
Utilized IC / Part LMG1025-Q1
Supplied Contents Board(s)
Base Product Number LMG1025
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 877591-LMG1025-Q1EVM
Ultra Librarian 3D Model Ultra Librarian LMG1025-Q1EVM CAD Model

Description

Product Overview: LMG1025-Q1EVM from Texas Instruments

The LMG1025-Q1EVM is a state-of-the-art evaluation module designed by Texas Instruments to showcase the capabilities and performance of the LMG1025-Q1, a high-speed, single-channel driver intended for driving GaN FETs. This evaluation module (EVM) provides engineers and developers with a robust platform to test and analyze the LMG1025-Q1 driver in a variety of applications, including automotive and industrial power systems.

Key Features

  • High-Speed Operation: The LMG1025-Q1 driver is capable of incredibly fast switching frequencies, which is essential for efficient power conversion in modern electronic systems.
  • Automotive-Qualified: With a Q1 qualification, this device is suitable for automotive applications, meeting the stringent requirements for reliability and performance under harsh conditions.
  • Efficient Design: The EVM is optimized to minimize propagation delay and reduce switching losses, making it an excellent tool for developing high-efficiency power circuits.
  • Comprehensive Protection: The module includes features such as under-voltage lockout and over-temperature protection, ensuring the safety and longevity of the driver and the power system.
  • Flexible Power Supply: The LMG1025-Q1EVM can be powered by a wide range of supply voltages, offering versatility in various test environments and applications.

Applications

The LMG1025-Q1EVM is ideal for exploring applications such as:

  • Automotive DC/DC converters
  • LIDAR systems for advanced driver-assistance systems (ADAS)
  • High-density power converters for industrial use
  • Class-D audio amplifiers

Comprehensive Support

Texas Instruments provides extensive support for the LMG1025-Q1EVM, including detailed documentation, reference designs, and technical assistance. This ensures that users can maximize the potential of the EVM and the LMG1025-Q1 driver, accelerating the development process and reducing time to market for new products.

Whether for rapid prototyping or in-depth evaluation, the LMG1025-Q1EVM is an invaluable tool for any developer working on cutting-edge power electronics.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess