The LME49726MYX/NOPB is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, renowned for its exceptional audio characteristics. This precision amplifier is designed to cater to a wide range of applications that demand high fidelity and low noise audio reproduction. It is an ideal choice for professional audio equipment, high-end consumer audio systems, and studio-grade mixers.
Key Features
- Ultra-Low Distortion: The LME49726MYX/NOPB boasts an incredibly low total harmonic distortion (THD) plus noise rating, ensuring the clarity and purity of the audio signal.
- High Slew Rate: With a high slew rate, this op-amp is capable of handling rapid changes in input signals without distortion, making it suitable for high-frequency audio applications.
- Wide Bandwidth: The device offers a wide bandwidth that extends the frequency response, allowing it to accurately reproduce the full spectrum of audio frequencies.
- Low Noise: Engineered for low noise operation, the LME49726MYX/NOPB minimizes background hiss and hum, which is critical for high-fidelity audio systems.
- High Output Drive Capability: It can drive heavy loads with ease, making it versatile for a range of audio setups.
Applications
The LME49726MYX/NOPB is highly versatile and can be used in a variety of audio applications, including:
- High-end stereo receivers
- Professional mixing consoles
- Audio preamplifiers
- Headphone amplifiers
- Active filters
- Studio monitors
Technical Specifications
Some of the technical specifications of the LME49726MYX/NOPB include:
- Supply Voltage Range: ±2.5V to ±17V
- Output Short-Circuit Protection
- Internal Thermal Shutdown Mechanism
- Operating Temperature Range: -40°C to +85°C
- Package: 8-MSOP-PowerPAD
The LME49726MYX/NOPB comes in a compact package and is designed with the needs of audiophiles and professional sound engineers in mind. With its excellent sound quality and robust design, it stands out as a superior choice for anyone looking to enhance their audio system's performance.