EN
  • EN
  • DE

LMD18200T/LF14

Part No LMD18200T/LF14
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR TO220-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS, DMOS
Applications General Purpose
Output Current 3A
Supply Voltage - Operating 12 V to 55 V
Voltage - Load 12 V to 55 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-11
Win Source Part Number 1055174-LMD18200T/LF14
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Building Automation, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LMD18200T/LF14 CAD Model

Description

The LMD18200T/LF14 is a high-performance integrated circuit produced by Texas Instruments, designed to cater to the demanding needs of motion control applications. This H-Bridge driver is capable of driving both DC and bipolar stepper motors, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • High Output Current: The device can deliver up to 3A of continuous output current, with peak currents up to 6A, making it suitable for driving a variety of high-power motors.
  • Wide Supply Voltage Range: It operates efficiently with a supply voltage range from 12V to 55V, providing flexibility for use in multiple voltage systems.
  • Thermal Shutdown Protection: The LMD18200T/LF14 incorporates internal thermal shutdown circuitry, ensuring the device remains protected against overheating.
  • Integrated Freewheeling Diodes: Built-in diodes provide protection against inductive voltage spikes, which are common in motor driving applications.
  • Low RDS(ON): The low on-resistance of the output transistors minimizes power dissipation and increases efficiency.

Applications

The versatility of the LMD18200T/LF14 makes it suitable for a diverse array of applications, including:

  • Robotics and automated machinery
  • Automotive powertrains and navigation systems
  • Computer peripherals such as printers and scanners
  • CNC machines
  • Smart home appliances

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LMD18200T/LF14 is no exception, as it is designed and manufactured to meet the high standards expected from a global leader in semiconductor solutions. Users can trust in the consistent performance and longevity of this motor driver IC.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
DRIVER
Lowest to $5.4417
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.5202 $51.5202
3+ $42.2730 $126.8190
4+ $40.9519 $163.8076
6+ $39.6309 $237.7854
7+ $38.3099 $268.1693
9+ $34.3468 $309.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess