EN
  • EN
  • DE

RH03ADC14X 10K

Part No RH03ADC14X 10K
Manufacturer ALPS Electric
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088331-RH03ADC14X 10K
Categories OEM Parts(O-R)
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH03ADC14X 10K CAD Model

Description

The ALPS Electric RH03ADC14X 10K is a rotary potentiometer designed for various control applications. It is manufactured by ALPS Electric, a well-known company in the electronic components industry, and characterized by its compact design and reliable performance.

Applications:

  • Audio equipment: volume control, tone control.
  • Industrial control panels: setting parameters, adjusting levels.
  • Consumer electronics: adjusting settings in appliances and devices.
  • Automotive applications: controlling various functions within the vehicle.

Features:

  • 10K ohm resistance: Standard resistance value suitable for many circuits.
  • Rotary potentiometer: Provides variable resistance through rotation.
  • Compact design: Small footprint for use in space-constrained applications.
  • Durable construction: Built to withstand frequent use and environmental factors.
  • Carbon resistive element: Offers stable performance and long lifespan.

Benefits:

  • Precise control: Allows for accurate adjustments in various applications.
  • Reliable performance: Ensures consistent operation over extended periods.
  • Easy integration: Compatible with a wide range of electronic circuits.
  • Space-saving design: Suitable for use in compact devices and systems.
  • Cost-effective solution: Provides excellent value for its performance and durability.

Additional Details:

The RH03ADC14X 10K potentiometer features a carbon resistive element, which provides a stable and reliable resistance change as the shaft is rotated. The rotational life is typically rated for thousands of cycles, making it suitable for products requiring long-term use. The physical dimensions are compact to facilitate integration into smaller electronic assemblies. The component is typically mounted on a PCB (Printed Circuit Board) and secured using solder connections. The operating temperature range is specified to ensure performance in diverse environmental conditions.

This potentiometer is commonly used where a manual adjustment of resistance is required. Its robust construction and precise control make it a suitable component for many applications.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,001 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess