EN
  • EN
  • DE

LMC6772QMM

Part No LMC6772QMM
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827927-LMC6772QMM
Ultra Librarian 3D Model Ultra Librarian LMC6772QMM CAD Model

Description

The LMC6772QMM is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments, designed to offer precision and low power consumption for a wide array of electronic applications. This op-amp is particularly suitable for portable and battery-powered devices due to its micro-power design.

Key Features:

  • Low Supply Voltage: The LMC6772QMM operates at a supply voltage range from 2.7V to 15.5V, making it versatile for both single and split supply operations.
  • Ultra-Low Power Consumption: With a quiescent current of just 50µA (typical) per amplifier, it is an excellent choice for energy-sensitive applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful when operating at lower supply voltages.
  • Input Common-Mode Voltage Range: Includes ground, which is ideal for single-supply operations.
  • High Gain Bandwidth Product: With 1MHz gain bandwidth product, the LMC6772QMM can be used in a variety of applications requiring moderate bandwidth.
  • Low Input Bias Current: The op-amp has a low input bias current of 1pA (typical), making it suitable for high-impedance sensor applications.
  • Extended Industrial Temperature Range: The device is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications:

The LMC6772QMM is ideal for use in a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Interfaces
  • Active Filters
  • Medical Devices
  • Automotive Electronics

With its precision characteristics and low power requirements, the LMC6772QMM from Texas Instruments is a reliable and efficient solution for designers seeking to optimize their circuits for performance and power conservation.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1523 $55.3707
20+ $5.0481 $100.9620
31+ $4.8903 $151.5993
43+ $4.7326 $203.5018
55+ $4.5748 $251.6140
74+ $4.1016 $303.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess