EN
  • EN
  • DE

LMC6494AEM

Part No LMC6494AEM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6492 Dual/LMC6494 Quad CMOS Rail-to-Rail Input and Output Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.3V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 0.15pA
Voltage - Input Offset 110μV
Supply Current 2.6mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.5V ~ 15.5V, ±1.25V ~ 7.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMC6494
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1201223-LMC6494AEM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6494AEM CAD Model

Description

Introducing the LMC6494AEM from Texas Instruments

The LMC6494AEM is a high-performance, quad operational amplifier (op-amp) that is designed to meet the stringent requirements of modern electronic applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this precision op-amp offers a combination of features that make it an excellent choice for a wide range of applications including sensor interfacing, active filtering, and audio processing.

Key Features:

  • Rail-to-Rail Output: The LMC6494AEM provides a rail-to-rail output swing, which maximizes the dynamic range, especially useful when operating with low supply voltages.
  • Low Voltage Operation: With a supply voltage range from 2.7V to 15.5V, this op-amp is suitable for battery-powered and portable devices, as well as for automotive and industrial equipment that requires a broader voltage range.
  • Low Input Bias Current: The input bias current is minimized, making this op-amp suitable for high-impedance sensor applications and precision current measurements.
  • High Input Impedance: It features a high input impedance, which minimizes loading on the input source and preserves signal integrity.
  • CMOS Technology: Built on advanced CMOS technology, the LMC6494AEM offers low power consumption, which is critical for energy-sensitive designs.

Applications:

The versatility of the LMC6494AEM allows it to be used in a range of applications. It is especially well-suited for:

  • Portable and battery-powered electronics
  • Analog signal conditioning
  • Data acquisition systems
  • Active filters and oscillators
  • Medical instrumentation

With its exceptional performance and reliability, the LMC6494AEM from Texas Instruments is an ideal choice for designers looking for a quad operational amplifier that can deliver precision, low power consumption, and ease of use. Whether you're working on a sophisticated audio interface or a sensitive medical device, the LMC6494AEM provides the functionality and performance needed to achieve outstanding results.

Ordering Information:

The LMC6494AEM is available in a 14-pin SOIC package, ensuring compatibility with standard surface-mount PCB assembly processes. For detailed specifications, application notes, and ordering information, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6566 $53.2528
19+ $5.4619 $103.7761
29+ $5.2912 $153.4448
40+ $5.1205 $204.8200
51+ $4.9498 $252.4398
68+ $4.4378 $301.7704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess