The is a high-quality, high-performance dual operational amplifier (op-amp) product manufactured by Texas Instruments, a renowned global semiconductor company. This product is designed to offer a perfect balance between cost-effectiveness and superior performance, making it an ideal choice for a wide range of applications.
- Supply Voltage: 2.7V to 15V (single supply) or split voltage supplies
- Temperature Range: Extended temperature range
- Output Swing: Rail-to-rail output swing into heavy loads
- Input Voltage Range: Includes ground, suitable for single-supply applications
- Input Impedance: High input impedance, suitable for buffer amplifiers
- AC Performance: High slew rate and wide bandwidth
- Power Consumption: Low supply current
- ESD Protection: Withstands ESD up to 2000V