EN
  • EN
  • DE

LMC6442AIM

Part No LMC6442AIM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Micropower Rail-to-Rail Output Single Supply Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.0041V/μs
Gain Bandwidth Product 10.5kHz
Current - Input Bias 0.005pA
Voltage - Input Offset 1.5mV
Supply Current 1.9μA
Current - Output / Channel 2.1mA
Supply Voltage , Single/Dual (±) 1.8V ~ 11V, ±0.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMC6442
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201194-LMC6442AIM
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6442AIM CAD Model

Description

Introducing the LMC6442AIM from Texas Instruments

The LMC6442AIM is a high-performance, dual operational amplifier (op-amp) designed by the reputable Texas Instruments, a leader in semiconductor solutions. This precision op-amp stands out with its low voltage operation and rail-to-rail output, making it an ideal choice for battery-powered devices and a wide range of applications where power efficiency is critical.

Key Features

  • Low Voltage Operation: The LMC6442AIM operates at a supply voltage range from 2.7V to 12V, ensuring compatibility with various low-power circuits and systems.
  • Rail-to-Rail Output: It boasts a rail-to-rail output swing which provides increased dynamic range, especially beneficial in low voltage applications.
  • Low Input Bias Current: With an ultra-low input bias current, this op-amp is suitable for high-impedance sensor applications and precision circuits.
  • Power Saving: The device features a power-saving shutdown mode, allowing the user to reduce power consumption when the op-amp is not in active use.
  • High Output Current: Despite its low power consumption, the LMC6442AIM can deliver a high output current, making it versatile for driving a variety of loads.

Applications

The LMC6442AIM is designed for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Sensor interfaces
  • Active filters
  • Medical instrumentation

Engineers and designers will find the LMC6442AIM to be a reliable component for creating compact, efficient, and precise electronic designs. Its small package size and low power consumption make it a smart choice for modern, portable electronics where space and power are at a premium.

Whether you're developing a new medical device, a portable sensor, or any other precision electronic system, the LMC6442AIM from Texas Instruments is a component that offers the performance and efficiency you need.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8341 $53.6774
32+ $3.1460 $100.6720
50+ $3.0477 $152.3850
68+ $2.9494 $200.5592
88+ $2.8510 $250.8880
118+ $2.5561 $301.6198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess