EN
  • EN
  • DE

LMC6036IMT/NOPB

Part No LMC6036IMT/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP / CMOS Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Amplifier Type CMOS
Number of Circuits 4
Output Type Differential, Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 1.4 MHz
Current - Input Bias 0.02 pA
Voltage - Input Offset 500 µV
Current - Supply 1.3mA (x4 Channels)
Current - Output / Channel 8 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 15.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 923335-LMC6036IMT/NOPB
Ultra Librarian 3D Model Ultra Librarian LMC6036IMT/NOPB CAD Model

Description

The LMC6036IMT/NOPB is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments, renowned for its precision and power efficiency. This component is part of TI's LMC product line, which is designed to offer a superior balance between low voltage operation and low power consumption, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Supply Voltage Range: The LMC6036IMT/NOPB operates at a supply voltage range of 2.7V to 15V, providing designers with the flexibility to use it in various circuit configurations and voltage levels.
  • Low Input Offset Voltage: It features a low input offset voltage, which ensures high accuracy and stability in precision applications.
  • Low Power Consumption: With its low power consumption, the LMC6036IMT/NOPB is an excellent choice for energy-sensitive designs, prolonging battery life and reducing thermal footprint.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • High Output Current: Capable of delivering a high output current, this op-amp can drive heavier loads without compromising performance.
  • Package: It comes in a TSSOP-8 package, which is suitable for space-constrained applications while offering good thermal performance.

Applications

The LMC6036IMT/NOPB is versatile and can be used across a wide range of applications. These include:

  • Portable and battery-operated devices
  • Sensor signal conditioning
  • Active filters and amplifiers
  • Data acquisition systems
  • Medical instrumentation
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the LMC6036IMT/NOPB is manufactured to high standards of quality and reliability. The NOPB designation indicates that the product is lead-free (No Lead), which complies with environmental regulations and is suitable for use in "green" consumer electronics.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess