EN
  • EN
  • DE

LMC6022IM

Part No LMC6022IM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6022 Low Power CMOS Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.11V/μs
Gain Bandwidth Product 350kHz
Current - Input Bias 0.04pA
Voltage - Input Offset 1mV
Supply Current 86μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4.75V ~ 15.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMC6022
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201121-LMC6022IM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6022IM CAD Model

Description

The LMC6022IM is a high-performance, precision operational amplifier manufactured by Texas Instruments, designed to offer a perfect blend of features that make it suitable for a wide array of applications. This op-amp is part of TI's PowerWise family, which stands out for its energy-efficient operational capabilities.

Key Features

  • Low Input Offset Voltage: The LMC6022IM boasts an ultra-low input offset voltage, which minimizes error in high-precision applications, ensuring accurate signal amplification.
  • Low Power Consumption: With a quiescent current of just 25 µA (typical), this op-amp is ideal for battery-powered and portable devices where power conservation is critical.
  • Rail-to-Rail Output: The device can drive its output to both the supply rails, providing a maximum dynamic range which is especially beneficial in single-supply operations.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity.
  • Wide Supply Range: The LMC6022IM operates over a wide supply range of 4.5V to 15.5V, accommodating various application requirements from industrial to consumer electronics.
  • Single or Dual Supply Operation: This operational amplifier is capable of operating from a single supply as well as a split supply, offering design flexibility.

Applications

The LMC6022IM is versatile enough to be used in numerous applications, including:

  • Test equipment
  • Sensor interfaces
  • Electronic scales
  • Battery-operated devices
  • Data acquisition systems
  • Medical instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMC6022IM is no exception. It is built to meet the stringent demands of the industry, ensuring reliability and performance in even the most challenging conditions. With its combination of low power, high precision, and wide operating range, the LMC6022IM from Texas Instruments stands as an excellent choice for designers looking for an op-amp that doesn't compromise on efficiency or functionality.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0696 $51.7400
59+ $1.6982 $100.1938
92+ $1.6451 $151.3492
126+ $1.5920 $200.5920
163+ $1.5390 $250.8570
218+ $1.3798 $300.7964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess