EN
  • EN
  • DE

LMC567CM/NOPB

Part No LMC567CM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 8SOIC / Low-Power Tone Decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Function Tone Decoder
Number of Circuits 1
Supply Voltage (V) 2V ~ 9V
Power (Watts) 500mW
Temperature Range - Operating -25°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Includes Low Supply Current Drain, Noise Rejected, Out-of-Band Signals
Part Number Series LMC567
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802692-LMC567CM/NOPB
Ultra Librarian 3D Model Ultra Librarian LMC567CM/NOPB CAD Model

Description

The LMC567CM/NOPB is a versatile and high-performance tone decoder chip designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to provide a stable and reliable solution for applications requiring precise frequency detection and decoding.

Key Features

  • Supply Voltage: The device operates on a supply voltage ranging from 4.75V to 9V, making it suitable for various electronic applications.
  • Low Power Consumption: It features low power consumption, making it ideal for battery-operated devices.
  • Adjustable Frequency Range: The LMC567CM/NOPB can be programmed to detect a specific frequency range, which allows for customization and flexibility in different use cases.
  • Stability: The high stability of the tone decoder ensures reliable performance even in challenging environmental conditions.
  • Output Options: It provides both an active low and an active high output, giving designers the flexibility to integrate the device into a wide variety of systems.

Applications

The LMC567CM/NOPB is widely used in communication systems, remote controls, and audio processing equipment. Its precision in frequency detection makes it an ideal component for touch-tone decoding, frequency monitoring and control, wireless communication, and signal conditioning applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMC567CM/NOPB is no exception. It comes in an 8-pin SOIC package and is characterized for operation from -40°C to 85°C. The NOPB designation indicates that the device is lead-free (No Lead Plating), which complies with RoHS regulations, making it a more environmentally friendly option.

Design Support

Designers can take advantage of the comprehensive support provided by Texas Instruments, including detailed datasheets, application notes, and simulation tools to facilitate the integration of the LMC567CM/NOPB into their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2156 $54.7020
90+ $1.1387 $102.4830
140+ $1.1002 $154.0280
200+ $1.0233 $204.6600
255+ $0.9848 $251.1240
320+ $0.9464 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,110 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess