EN
  • EN
  • DE

LM98704CCMT/NOPB

Part No LM98704CCMT/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012205-LM98704CCMT/NOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM98704CCMT/NOPB CAD Model

Description

Product Overview: LM98704CCMT/NOPB

The LM98704CCMT/NOPB is a high-performance, fully integrated signal processor designed by Texas Instruments specifically for digital imaging applications. This advanced chip is part of the LM98704 family and is well-suited for scanners, multifunction printers, and other image processing equipment that demands high-quality output and efficient operation.

Key Features

  • High Precision: The LM98704CCMT/NOPB boasts an integrated triple 16-bit analog-to-digital converter (ADC) with up to 65 MSPS (Mega Samples Per Second) per channel, ensuring precise and rapid conversion of analog signals to digital data.
  • Color Processing: It includes a programmable color coefficient matrix that allows for accurate color reproduction and correction, making it ideal for color-sensitive imaging tasks.
  • Low Noise: The device features a low-noise design, which is critical for maintaining the integrity of the image signal and reducing the need for post-processing.
  • Integrated CCD/CIS Sensor Interface: With its built-in CCD (Charge-Coupled Device) and CIS (Contact Image Sensor) sensor interface, the LM98704CCMT/NOPB simplifies system design and enhances compatibility with a variety of imaging sensors.
  • Power Efficiency: Texas Instruments has ensured that the LM98704CCMT/NOPB is energy-efficient, which is essential for portable and battery-operated devices.
  • Flexible Interface: The product supports a flexible digital interface which allows easy integration with a variety of processors and controllers.

Applications

The LM98704CCMT/NOPB is versatile and can be used in a wide range of applications including:

  • High-speed color scanners
  • Multifunction printers
  • Industrial imaging systems
  • Medical imaging devices

Product Packaging and Quality

Encased in a 48-lead LQFP (Low-profile Quad Flat Package), the LM98704CCMT/NOPB ensures compactness and reliability. It is also provided in a lead-free package, aligning with environmental standards. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting the stringent requirements expected in professional-grade imaging solutions.

Overall, the LM98704CCMT/NOPB from Texas Instruments represents a blend of performance, precision, and power efficiency, making it an excellent choice for designers and engineers looking to create top-tier imaging systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess