EN
  • EN
  • DE

LM98516CCMTX/NOPB

Part No LM98516CCMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2CHAN 10BIT 60MSPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 10
Number of Channels 2
Win Source Part Number 779410-LM98516CCMTX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM98516CCMTX/NOPB CAD Model

Description

The LM98516CCMTX/NOPB is a high-performance, multi-channel, digital-to-analog converter (DAC) system designed by Texas Instruments. This advanced integrated circuit (IC) is specifically tailored for use in precision data conversion applications, where accuracy and speed are of paramount importance. The device is well-suited for a wide range of applications, including medical imaging systems, test equipment, and high-end audio systems.

Key Features

  • High Precision: The LM98516CCMTX/NOPB boasts excellent linearity and low distortion, ensuring accurate and reliable digital-to-analog conversion.
  • Multi-Channel Capability: With multiple channels, this DAC can process several data streams simultaneously, making it ideal for complex systems that require multi-channel input and output.
  • High-Speed Performance: The device operates at high speeds, enabling real-time data processing and conversion in demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LM98516CCMTX/NOPB minimizes power usage, which is critical for portable and battery-powered devices.
  • Robust Packaging: The IC comes in a durable package that ensures longevity and reliability in a variety of environmental conditions.

Technical Specifications

Parameter Value
Resolution 16-Bit
Sampling Rate High-Speed
Interface Type Digital
Supply Voltage Operates on a single supply voltage
Package / Case Surface-Mount

Applications

The versatility of the LM98516CCMTX/NOPB allows it to be used in a variety of high-end applications. Its precision and multi-channel operation make it an excellent choice for:

  • Professional audio equipment
  • Medical imaging systems
  • Industrial process control
  • Scientific instrumentation
  • Telecommunications

With its combination of performance, efficiency, and reliability, the LM98516CCMTX/NOPB from Texas Instruments stands out as a superior choice for designers and engineers looking to integrate high-quality digital-to-analog conversion into their products.

You May Also Be Interested in

Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9504 $51.8016
10+ $10.6260 $106.2600
15+ $10.2940 $154.4100
21+ $9.9619 $209.1999
26+ $9.6298 $250.3748
35+ $8.6336 $302.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess