EN
  • EN
  • DE

LM96550SQE/NOPB

Part No LM96550SQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ULTRASOUND TX PULSER 80WQFN / Ultrasound Transmit Pulser 0°C to 70°C Medical 80-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Medical Ultrasound Imaging, Sonar
Operating Supply Voltage 2.5 V ~ 5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-WFQFN
Manufacturer Package 80-WQFN (12x12)
Win Source Part Number 779402-LM96550SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM96550
Introduction Date September 03, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM96550SQE/NOPB CAD Model

Description

The LM96550SQE/NOPB is a premium integrated circuit developed by Texas Instruments, designed to serve as a critical component in advanced medical ultrasound imaging systems. This product is a testament to Texas Instruments' commitment to providing cutting-edge technology for the healthcare industry, ensuring high performance and reliability.

Key Features

  • Pulse Controller: The LM96550SQE/NOPB includes a sophisticated pulse controller optimized for driving ultrasound transducers efficiently, thus delivering clear and precise imaging.
  • Low Noise: Engineered with noise reduction in mind, this component ensures minimal signal interference, which is crucial for producing high-quality diagnostic images.
  • High Voltage: Capable of operating at high voltages, it is suitable for the demanding requirements of medical ultrasound applications.
  • Integration: The device integrates multiple functions into a single chip, which helps reduce system complexity and overall design footprint.
  • Power Management: With advanced power management features, the LM96550SQE/NOPB ensures efficient power consumption, contributing to the longevity and sustainability of the ultrasound system.

Applications

The LM96550SQE/NOPB is primarily used in medical ultrasound systems but can also be found in other high-frequency imaging applications where precision and reliability are paramount. Its robust design and advanced features make it an indispensable part of state-of-the-art medical equipment.

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The LM96550SQE/NOPB is available in a surface-mount package that is designed for optimal thermal performance and space-saving on PCBs. It is also lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Ordering Information

The product is available under the part number LM96550SQE/NOPB. The 'NOPB' suffix indicates that the product is provided in a lead-free package. For ordering, availability, and pricing information, customers should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess