EN
  • EN
  • DE

LM95241CIMM/NOPB

Part No LM95241CIMM/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL 0C-85C 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 10 b (Local), 12 b (Remote) 8-VSSOP
Manufacturer Texas Instruments
Series TruTherm™
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM95241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM95241CIMMTR-ND, LM95241CIMM, LM95241CIMMCT-ND, LM95241CIMMDKR, LM95241CIMMTR, LM95241CIMM/NOPBDKR, LM95241CIMM/NOPBCT, *LM95241CIMM, LM95241CIMMNOPB, *LM95241CIMM/NOPB, LM95241CIMMCT, LM95241CIMMDKR-ND, LM95241CIMM/NOPBTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923326-LM95241CIMM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM95241CIMM/NOPB CAD Model

Description

LM95241CIMM/NOPB Precision Dual Remote Diode Temperature Sensor

Image of LM95241CIMM/NOPB Temperature Sensor

The LM95241CIMM/NOPB is a highly precise dual remote diode temperature sensor from Texas Instruments, designed to accurately monitor the temperature of both diode-connected transistors, such as those found in CPUs, GPUs, or FPGAs, and its own temperature. It is especially suitable for systems that require temperature monitoring to ensure reliability and performance, such as servers, telecommunications, and computing applications.

The device communicates over a 2-wire SMBus interface and is capable of measuring temperature with a resolution of 0.125°C. The LM95241CIMM/NOPB offers a wide temperature measurement range from -40°C to +125°C for the local temperature and -40°C to +150°C for the remote diode temperature. With its ability to read the temperature of two remote diodes, it provides the flexibility to monitor multiple hotspots within a system.

Key features of the LM95241CIMM/NOPB include its TruTherm™ technology which allows it to accurately sense the temperature of 45nm and smaller geometry processor diodes. This technology ensures that temperature readings are more precise, enabling better system protection and thermal management. Additionally, the sensor has programmable digital filter rates for remote diode temperatures, a one-shot and shutdown mode to minimize power consumption, and programmable temperature limits that trigger an alarm when exceeded.

The LM95241CIMM/NOPB is available in a 10-pin VSSOP package, making it compact and easy to integrate into various designs. The "NOPB" suffix indicates that this product is part of Texas Instruments' eco-friendly lineup, which means it is lead-free and RoHS compliant. This commitment to environmental sustainability doesn't compromise the sensor's performance or reliability, making it a preferred choice for designers looking to create green solutions.

This product is available for purchase through Texas Instruments' official distributors and comes with support documentation, including datasheets, user guides, and application notes, to facilitate easy integration into your designs.

Manufactured by: Texas Instruments

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6018 $56.0630
80+ $1.3143 $105.1440
120+ $1.2733 $152.7960
165+ $1.2322 $203.3130
210+ $1.1911 $250.1310
285+ $1.0679 $304.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess