EN
  • EN
  • DE

LM8364BALMFX45

Part No LM8364BALMFX45
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC DETECT UNDERVOLT 4.5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 60 μs Typical Propagation Delay
Voltage - Threshold 4.5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 071543-LM8364BALMFX45
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM8364BALMFX45 CAD Model

Description

The LM8364BALMFX45 is a high-quality, cutting-edge microprocessor from Texas Instruments. This product is a testament to Texas Instrument's commitment to providing advanced and reliable solutions for a wide range of electronic applications. The LM8364BALMFX45 is designed to provide a seamless and efficient performance, ensuring that the electronic devices it powers function optimally.

  • Series: LM8364
  • Standout Feature: Robust power management capabilities
  • Processing Power: High-speed
  • Ease of Use: Easy to install and integrate
  • Package: Compact size
  • Reliability: Backed by Texas Instrument's reputation for quality and reliability

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess