EN
  • EN
  • DE

LM8364BALMF45/NOPB

Part No LM8364BALMF45/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC DETECT UNDERVOLT 4.5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 60 μs Typical Propagation Delay
Voltage - Threshold 4.5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1055053-LM8364BALMF45/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM8364BALMF45/NOPB CAD Model

Description

The LM8364BALMF45/NOPB is a high-quality, ultra-low-power voltage detector designed and manufactured by Texas Instruments. This device is specifically engineered to monitor voltage levels and provide a stable output signal once the input voltage falls below a predetermined threshold. It is a crucial component for systems that require reliable voltage monitoring to prevent data loss, ensure proper operation, and protect against damage due to undervoltage conditions.

Key Features

  • Voltage Threshold Accuracy: Precision is key in voltage detection, and the LM8364BALMF45/NOPB offers an impressive accuracy level for its voltage threshold, ensuring reliable operation and monitoring.
  • Low Power Consumption: Designed for energy efficiency, this device consumes minimal power, making it ideal for battery-operated and energy-sensitive applications.
  • Fast Response Time: The quick response of the LM8364BALMF45/NOPB to voltage changes is critical for systems that require immediate action when voltage levels drop.
  • Temperature Range: This voltage detector operates over a wide temperature range, making it suitable for various environments and applications.
  • Package Type: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications.

Applications

The LM8364BALMF45/NOPB is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller reset circuits
  • Memory hold-up circuits
  • Power-fail detection
  • System battery life and health monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM8364BALMF45/NOPB is no exception. The device is lead-free and RoHS compliant, adhering to the highest standards for environmental safety and sustainability. Additionally, it is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term reliability and performance.

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the LM8364BALMF45/NOPB from Texas Instruments is an excellent choice for voltage detection and monitoring, providing peace of mind and protection for your critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess