EN
  • EN
  • DE

LM833P

Part No LM833P
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL HIGH-SPEED AUDIO OPERATIONAL AMPLIFIER | IC AUDIO 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Audio
Slew Rate 7V/μs
Gain Bandwidth Product 16MHz
Current - Input Bias 300nA
Voltage - Input Offset 150μV
Supply Current 2.05mA
Current - Output / Channel 37mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM833
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1200844-LM833P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM833P CAD Model

Description

The LM833P is a high-performance, dual operational amplifier from Texas Instruments designed to deliver superior sound quality and speed for professional audio applications. This low-noise device is an excellent choice for audio pre-amplifiers, active filters, and industrial measurement equipment.

Key Features

  • High-Quality Audio Performance: With a unique noise performance that is optimized for audio systems, the LM833P ensures a clear and high-fidelity signal amplification, making it an ideal choice for high-end audio equipment.
  • Wide Supply Range: The device can operate from a supply voltage range of ±5V to ±15V, providing flexibility in various circuit designs and ensuring compatibility with a broad range of audio applications.
  • Low Distortion: The operational amplifier boasts a low total harmonic distortion (THD) level, which minimizes the introduction of unwanted harmonics in audio signals, preserving the integrity of the original sound.
  • High Slew Rate: With a high slew rate, the LM833P can handle rapid changes in input signals, making it suitable for handling high dynamic range audio and fast signal processing requirements.

Technical Specifications

Parameter Value
Number of Channels 2
Input Noise Voltage 4.5 nV/√Hz
Supply Voltage Range ±5V to ±15V
Slew Rate 7 V/µs
THD 0.001%

Applications

  • Professional Audio Equipment
  • High-fidelity Audio Pre-amplifiers
  • Studio Mixers
  • Active Filters
  • Analog and Digital Signal Processing

The LM833P from Texas Instruments is a robust and reliable component that enhances the performance and quality of audio circuits. Its superior specifications and operational stability make it a preferred choice for designers and engineers looking to create premium audio products.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess