EN
  • EN
  • DE

LM833MM

Part No LM833MM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM833-N Dual Audio Operational Amplifier | IC AUDIO 2 CIRCUIT 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type Audio
Slew Rate 7V/μs
Gain Bandwidth Product 15MHz
Current - Input Bias 500nA
Voltage - Input Offset 300μV
Supply Current 5mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM833
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200841-LM833MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM833MM CAD Model

Description

The LM833MM from Texas Instruments is a high-performance, dual operational amplifier that is designed to offer a perfect balance of specifications critical to enhancing the audio performance of a wide range of systems. It is widely employed in applications such as professional audio equipment, high-fidelity systems, and signal processing circuits where low noise and distortion are essential.

Key Features

  • Low Noise: The LM833MM boasts a low noise density of 4.5 nV/√Hz, making it an excellent choice for audio pre-amplification and other applications where signal integrity is paramount.
  • High Gain Bandwidth Product: With a gain bandwidth product of 15 MHz, this operational amplifier ensures wide bandwidth for audio signals, contributing to clear and precise sound reproduction.
  • Dual Supply Operation: It operates from a dual supply voltage ranging from ±5V to ±15V, which provides flexibility in various circuit designs and applications.
  • Low Total Harmonic Distortion: The device has a very low total harmonic distortion (THD) of 0.003%, which minimizes signal distortion and ensures high-fidelity audio output.
  • High Slew Rate: A high slew rate of 7 V/μs allows the LM833MM to handle rapid changes in input signals without distortion, which is especially beneficial in fast signal processing applications.

Applications

  • Studio Mixers
  • Audio Pre-amplifiers and Amplifiers
  • Active Filters
  • Professional Audio Equipment
  • Equalizers and Cross-overs
  • High-quality Audio Signal Processing

Package and Availability

The LM833MM is available in an 8-pin VSSOP (Very Small Shrink Outline Package) that is suitable for space-constrained applications. Its compact form factor and robust design ensure reliable performance even in challenging environments. Texas Instruments provides this operational amplifier in various packaging options, and it is widely available through major distributors and directly from Texas Instruments.

Overall, the LM833MM operational amplifier represents a blend of Texas Instruments' commitment to quality, performance, and innovation, making it an ideal choice for enhancing the audio quality and signal integrity in both professional and consumer audio applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6141 $52.1985
200+ $0.5039 $100.7800
310+ $0.4882 $151.3420
425+ $0.4724 $200.7700
550+ $0.4567 $251.1850
735+ $0.4094 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess