EN
  • EN
  • DE

LM8322JGR8X/NOPB

Part No LM8322JGR8X/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 36CSBGA / Mobile Communications Interface 36-CSBGA (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Mobile Communications
Interface I2C
Voltage - Supply 1.62V ~ 1.98V
Package / Case 36-TFBGA
Supplier Device Package 36-CSBGA (3.5x3.5)
Mounting Type Surface Mount
Base Product Number LM8322
Standard Package 3,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342053-LM8322JGR8X/NOPB
Ultra Librarian 3D Model Ultra Librarian LM8322JGR8X/NOPB CAD Model

Description

The LM8322JGR8X/NOPB is a versatile mobile I/O companion integrated circuit designed and manufactured by Texas Instruments. This high-performance chip is particularly suitable for portable electronics, offering a range of features that enhance the functionality and user experience of devices such as smartphones, tablets, and other handheld gadgets.

Key Features

  • General Purpose I/O (GPIO) Expansion: The LM8322JGR8X/NOPB provides additional GPIOs, which can be programmed for various interface functions, thereby increasing the flexibility of the host processor.
  • Integrated Keypad Controller: It features an integrated keypad controller that supports multiple key presses, enabling the implementation of complex input mechanisms without overloading the main processor.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices, contributing to longer battery life and improved energy management.
  • Backlight LED Driver: The chip includes a backlight LED driver, which allows for the control of illumination in displays, ensuring optimal visibility in various lighting conditions.
  • Audio Interface: It also offers an audio interface that can be used to manage audio signals, essential for multimedia applications.

Performance and Durability

The LM8322JGR8X/NOPB is built to deliver reliable performance in a compact form factor. It operates over a wide temperature range, making it suitable for use in harsh environments. Its durability is further ensured by Texas Instruments' commitment to high-quality manufacturing processes.

Applications

This product is designed to be used in a variety of applications, including but not limited to:

  • Portable communication devices
  • Personal digital assistants (PDAs)
  • Handheld gaming devices
  • GPS receivers

Environmental Compliance

The LM8322JGR8X/NOPB is compliant with RoHS (Restriction of Hazardous Substances), ensuring that it meets global environmental standards and regulations. The NOPB designation indicates that the product is lead-free, making it a more environmentally friendly choice for electronic manufacturers.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess