EN
  • EN
  • DE

LM8322JGR8/NOPB

Part No LM8322JGR8/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 36CSBGA / Mobile Communications Interface 36-CSBGA (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Mobile Communications
Interface I2C
Voltage - Supply 1.62V ~ 1.98V
Package / Case 36-TFBGA
Supplier Device Package 36-CSBGA (3.5x3.5)
Mounting Type Surface Mount
Base Product Number LM8322
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341966-LM8322JGR8/NOPB
Ultra Librarian 3D Model Ultra Librarian LM8322JGR8/NOPB CAD Model

Description

The LM8322JGR8/NOPB is a versatile and high-performance Mobile I/O Companion from Texas Instruments, designed to complement the power and functionality of modern mobile processors. This advanced component is an ideal solution for enhancing the user interface experience in portable electronics such as smartphones, tablets, and handheld gaming devices.

Key Features

  • Integrated Keyboard Controller: The device features a built-in keyboard controller that supports up to 64 keys, providing a responsive and tactile interface for user input.
  • Enhanced Connectivity: With three GPIO expanders, the LM8322JGR8/NOPB extends the available input/output options for connected processors, allowing for additional peripheral integrations.
  • Low Power Consumption: Designed with power efficiency in mind, this product operates with a minimal power draw, making it suitable for battery-powered applications where energy conservation is crucial.
  • Programmable PWM Backlight Driver: The inclusion of a programmable Pulse Width Modulation (PWM) backlight driver allows for precise control over keyboard or display backlighting, enhancing visibility and reducing power usage.

Technical Specifications

  • Supply Voltage: The LM8322JGR8/NOPB operates within a supply voltage range of 2.8V to 5.5V, accommodating various power supply configurations.
  • Interface: It communicates via an I²C/SMBus compatible interface, ensuring easy integration with most microprocessors and microcontrollers.
  • Package: The device is available in a compact 24-pin QFN package, allowing for a small footprint on PCBs and facilitating space-saving designs.
  • Operating Temperature: It is designed to function reliably across a wide temperature range, from -40°C to 85°C, suitable for diverse environmental conditions.

Applications

The LM8322JGR8/NOPB is versatile and can be used in a variety of applications where an advanced user interface is required. Its robust feature set makes it particularly well-suited for portable devices that demand reliable performance and longevity.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM8322JGR8/NOPB is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

You May Also Be Interested in

HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess