EN
  • EN
  • DE

SST39WF800B-70-4C-MAQE

Part No SST39WF800B-70-4C-MAQE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 70 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39WF800
Standard Package 740
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254256-SST39WF800B-70-4C-MAQE
Ultra Librarian 3D Model Ultra Librarian SST39WF800B-70-4C-MAQE CAD Model

Description

Microchip Technology SST39WF800B-70-4C-MAQE Flash Memory

The SST39WF800B-70-4C-MAQE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This non-volatile memory device features a dual-bank design, which allows for a storage capacity of 8 Mbit (1M x 8-bit). It is specifically engineered to deliver reliability and speed, making it an excellent choice for a wide range of applications in the embedded systems market.

One of the key attributes of the SST39WF800B-70-4C-MAQE is its superior flexibility. It operates with a supply voltage range of 2.7V to 3.6V, accommodating various low-power and battery-powered applications. The device boasts a fast read access time of 70ns, ensuring quick data retrieval, which is crucial for performance-critical applications.

This MPF device offers a straightforward interface for easy integration into a system. It supports both parallel memory interface and a versatile control pin configuration. The SST39WF800B-70-4C-MAQE is equipped with a sector-erase and block-erase features, allowing for efficient memory management and updates. Erase and programming operations are performed on a 4.5V to 5.5V VPP range, providing additional flexibility in terms of power usage.

The endurance of the SST39WF800B-70-4C-MAQE is impressive, with a minimum of 100,000 erase and program cycles per sector, ensuring a long operational lifespan. Data retention is guaranteed for a minimum of 20 years, which is ideal for applications where long-term data integrity is essential.

Designed for robustness, the SST39WF800B-70-4C-MAQE operates over an extended temperature range of -40°C to +85°C, making it suitable for industrial applications that may be subjected to harsh environmental conditions. Additionally, the device comes in a 48-pin TSOP (Type 1) package, which is widely accepted in the industry and compatible with standard PCB layouts.

Overall, the SST39WF800B-70-4C-MAQE from Microchip Technology is a reliable and versatile flash memory solution that meets the needs of a broad spectrum of embedded systems, from consumer electronics to industrial automation and automotive applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess