EN
  • EN
  • DE

LM74501QDDFRQ1

Part No LM74501QDDFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description AUTOMOTIVE 3.2-V TO 65-V REVERSE / Battery Battery Protection IC TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry -
Number of Cells 1
Fault Protection Over Current, Over Temperature, Short Circuit
Interface -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LM74501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352555-LM74501QDDFRQ1
Ultra Librarian 3D Model Ultra Librarian LM74501QDDFRQ1 CAD Model

Description

The LM74501QDDFRQ1 is a robust, automotive-grade integrated circuit designed by Texas Instruments, specifically engineered to meet the rigorous demands of power management in vehicular applications. This high-efficiency, synchronous buck regulator offers a compact solution for down-converting higher voltages to lower voltages with excellent power density and thermal performance.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, typically from 3.5V to 42V, making it versatile for various automotive applications, including those that must withstand cold-crank and stop-start conditions.
  • High Efficiency: With its advanced synchronous buck design, the LM74501QDDFRQ1 achieves high conversion efficiency, which is critical for reducing power loss and managing thermal load in automotive environments.
  • Thermal Performance: The product is designed with thermal performance in mind, ensuring reliable operation even under high temperature conditions common in automotive applications.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, which contribute to the overall reliability and longevity of the system.

Applications

The LM74501QDDFRQ1 is ideal for a range of automotive applications, including:

  • Infotainment and Navigation Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Automotive Lighting Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM74501QDDFRQ1 is no exception. It is AEC-Q100 qualified, which is a critical standard for automotive integrated circuits, ensuring that the device can withstand the harsh conditions of the automotive environment without compromising performance.

Package and Availability

The device is offered in a compact QFN (quad flat no-lead) package, which is conducive to space-constrained applications. For pricing, availability, and additional technical specifications, interested parties are encouraged to visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6304 $57.0640
75+ $1.3378 $100.3350
120+ $1.2960 $155.5200
160+ $1.2542 $200.6720
210+ $1.2124 $254.6040
280+ $1.0870 $304.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess