The LM73CIMKX-0/NOPB is a high-performance, integrated circuit temperature sensor from Texas Instruments, a renowned global semiconductor company. This product is specifically designed to offer precise and reliable temperature sensing solutions for a wide range of applications, including HVAC systems, industrial process control, handheld devices, and PC peripherals.
- Key Features:
- High Accuracy: Up to ±1.5°C over its full operating temperature range
- Flexibility: User-programmable temperature alert and shutdown output
- Low Power Consumption: Typical quiescent current of just 325μA
- Shutdown Mode: Reduces power consumption to less than 2.0μA
- Robust Package: Miniaturized, space-saving 6-pin SOT package