EN
  • EN
  • DE

LM7332MM/NOPB

Part No LM7332MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 21MHZ RRO 8VSSOP / Op Amp Dual High Output Power Amplifier R-R I/O ±16V/32V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 15.2 V/μs
GBP - Gain Bandwidth Product 21MHz
Current - Input Bias 1μA
Voltage - Input Offset 2mV
Operating Supply Current 2mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 2.5 V ~ 32 V, ±1.25 V ~ 16 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779358-LM7332MM/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM7332
Introduction Date April 16, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM7332MM/NOPB CAD Model

Description

Product Overview: LM7332MM/NOPB

The LM7332MM/NOPB is a high-performance, dual operational amplifier from Texas Instruments, designed to deliver precision and stability in a wide range of electronic applications. This versatile op-amp is part of the PowerWise® family, which emphasizes energy-efficient solutions without compromising on performance.

Key Features

  • Power Supply Range: The device operates from a supply voltage range of 2.7V to 12V, making it suitable for both single-supply and split-supply operations, and adaptable to a variety of power environments.
  • Rail-to-Rail Output: The LM7332MM/NOPB features a rail-to-rail output stage, which ensures maximum dynamic range, especially beneficial when working with limited supply voltages.
  • Wide Bandwidth: With a bandwidth of 10MHz, this op-amp is capable of handling high-speed signals, making it ideal for audio processing, data acquisition, and other applications requiring fast signal processing.
  • Low Input Offset Voltage: The device boasts a low input offset voltage, which enhances measurement accuracy and ensures high precision in sensitive applications.
  • Temperature Range: It operates over the extended industrial temperature range of -40°C to +125°C, allowing for reliable performance in harsh conditions.

Applications

The LM7332MM/NOPB is suitable for a broad spectrum of applications, including:

  • Sensor amplification and signal conditioning
  • Active filters and audio processing
  • Data acquisition systems
  • Automotive electronics
  • Industrial control systems

Package and Quality

This operational amplifier comes in an 8-pin VSSOP (MSOP) package, which is compact and space-efficient, ideal for designs where board space is at a premium. The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments' commitment to quality ensures that the LM7332MM/NOPB op-amp delivers consistent and reliable performance for critical applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4762 $52.0002
44+ $2.3195 $102.0580
67+ $2.2411 $150.1537
96+ $2.0844 $200.1024
125+ $2.0060 $250.7500
156+ $1.9277 $300.7212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,870 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess