EN
  • EN
  • DE

LM7322QMA/NOPB

Part No LM7322QMA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 18V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 1.1 µA
Voltage - Input Offset 700 µV
Current - Supply 2.5mA (x2 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
HTSUS 0000.00.0000
Other Part Number TEXTISLM7322QMA/NOPB,2156-LM7322QMA/NOPB
Standard Package 1
Win Source Part Number 1316679-LM7322QMA/NOPB
Ultra Librarian 3D Model Ultra Librarian LM7322QMA/NOPB CAD Model

Description

Product Overview: LM7322QMA/NOPB

The LM7322QMA/NOPB is a high-performance, dual operational amplifier from Texas Instruments, designed to offer a perfect balance of speed, precision, and power efficiency. This op-amp is a part of the LM732x family and is characterized by its wide bandwidth and high slew rate, making it an ideal choice for a variety of applications, including industrial, communication, and test equipment.

Key Features

  • High-Speed Performance: With a bandwidth of 20 MHz and a slew rate of 22 V/µs, the LM7322QMA/NOPB ensures fast and accurate signal processing, which is essential for high-speed data acquisition and control systems.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp maintains a low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2.7V to 12V, providing flexibility in various circuit designs and compatibility with both single and dual supply operations.
  • Stable and Reliable: The LM7322QMA/NOPB is designed for stability and reliability, with a robust output that can drive capacitive loads without oscillation.
  • Automotive-Qualified: This product is qualified for automotive applications, complying with the AEC-Q100 standards, which ensures operation under extreme conditions.

Applications

The versatility of the LM7322QMA/NOPB makes it suitable for a wide range of applications. It is commonly used in:

  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Data acquisition systems
  • Wireless communication devices

Package and Quality

The LM7322QMA/NOPB comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device is RoHS compliant and lead-free, ensuring environmental sustainability. Texas Instruments' commitment to quality guarantees that this operational amplifier meets the highest industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3635 $50.9080
20+ $5.2214 $104.4280
30+ $5.0582 $151.7460
41+ $4.8950 $200.6950
53+ $4.7319 $250.7907
71+ $4.2424 $301.2104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,189 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess