EN
  • EN
  • DE

LM7322MA/NOPB

Part No LM7322MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM7322
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LM7322MA-ND, LM7322MANOPB, -LM7322MA-NDR, LM7322MA, *LM7322MA/NOPB, -LM7322MA/NOPB-ND
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923294-LM7322MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LM7322MA/NOPB CAD Model

Description

The LM7322MA/NOPB is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of speed, precision, and power efficiency that makes it suitable for a wide range of applications. This op-amp is part of Texas Instruments' PowerWise® family, which is renowned for its low-power and high-speed characteristics.

Key Features

  • High Speed: The LM7322MA/NOPB provides a high slew rate and bandwidth, which are essential for fast signal processing applications.
  • Wide Supply Range: It operates from a supply voltage range of 2.7V to 12V, allowing flexibility in various circuit designs.
  • Low Input Offset Voltage: The device exhibits a low input offset voltage, which enhances the accuracy of signal amplification and processing.
  • Output Short-Circuit Protection: The op-amp includes robust output short-circuit protection, ensuring reliability and longevity of the device under adverse conditions.
  • Rail-to-Rail Output: The LM7322MA/NOPB can swing its output voltage from rail to rail, maximizing the dynamic range in single-supply operations.
  • Low Power Consumption: With its low quiescent current, the device is an excellent choice for battery-powered and portable applications.

Applications

The versatile nature of the LM7322MA/NOPB makes it suitable for a multitude of applications, including:

  • Active filters
  • Data acquisition systems
  • Audio and video signal processing
  • Test and measurement equipment
  • Medical instrumentation
  • Consumer electronics

Quality and Reliability

The LM7322MA/NOPB is available in an 8-pin SOIC package and is characterized for operation from -40°C to +125°C. Texas Instruments' commitment to quality ensures that this op-amp meets stringent industry standards for performance and reliability. The NOPB designation indicates that the product is lead-free, which complies with international environmental regulations for electronic components.

Whether you are designing a sophisticated audio system, a precision control circuit, or any other application requiring a high-speed and power-efficient op-amp, the LM7322MA/NOPB from Texas Instruments is an excellent choice that combines functionality, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7874 $53.6220
70+ $1.4666 $102.6620
110+ $1.4208 $156.2880
150+ $1.3750 $206.2500
190+ $1.3291 $252.5290
255+ $1.1916 $303.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess