EN
  • EN
  • DE

LM70CILDX-3

Part No LM70CILDX-3
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SPI/MICROWIRE™ 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type SPI
Supply Voltage (V) 2.65V ~ 5.5V
Resolution 10 b
Features Shutdown Mode
Accuracy - Highest (Lowest) 1.5°C (-2°C, 3°C)
Test Condition -10°C ~ 65°C (-55°C ~ 150°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200606-LM70CILDX-3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM70CILDX-3 CAD Model

Description

The LM70CILDX-3 is a precision integrated-circuit temperature sensor that offers an optimal blend of high accuracy, low power consumption, and ease-of-use. Manufactured by Texas Instruments, a leader in semiconductor solutions, this sensor is designed for a broad range of applications, from industrial and automotive systems to consumer electronics.

Key Features

  • Temperature Range: The LM70CILDX-3 operates over a wide temperature range, making it suitable for diverse environments and conditions.
  • Accuracy: High accuracy is maintained across the entire operating range, ensuring reliable temperature readings.
  • Low Power: The device is optimized for low power consumption, which is critical for battery-powered applications.
  • Digital Output: It features a digital output (SPI interface), which simplifies integration with microcontrollers and processors.
  • Small Form Factor: The compact package allows for easy incorporation into space-constrained designs.

Applications

The LM70CILDX-3 is versatile and can be used in a multitude of applications. These include:

  • Industrial systems where precise temperature monitoring is required.
  • Automotive applications, including in-cabin temperature control and engine monitoring.
  • Consumer electronics, such as smart home devices, where temperature regulation is important for performance and safety.
  • Portable devices where extended battery life is essential.

Technical Specifications

Parameter Value
Operating Voltage 2.7V to 5.5V
Temperature Range -55°C to +150°C
Accuracy ±2°C
Interface SPI
Package MSOP-8

For more detailed information, designers and engineers are encouraged to consult the LM70CILDX-3 datasheet available on the Texas Instruments website. With its robust features, the LM70CILDX-3 is an excellent choice for precise temperature sensing solutions across a wide array of applications.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3325 $53.3000
95+ $1.0934 $103.8730
145+ $1.0592 $153.5840
200+ $1.0250 $205.0000
255+ $0.9909 $252.6795
340+ $0.8884 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess