The LM709AH is an advanced, high-performance operational amplifier produced by Texas Instruments, a global leader in semiconductor technology. This product is designed to offer a wide range of benefits and features that make it a versatile choice for a variety of electronic applications. The LM709AH operational amplifier is a monolithic integrated circuit that is designed for general-purpose use in a multitude of applications. It is a direct replacement for the 709C, LM709A and LM709E operational amplifiers and offers improved performance over the standard LM709. It comes in a hermetically sealed metal can package, ensuring its durability and longevity in various environments.
- Operating Voltage Range: typically from ±5V to ±22V
- Operating Temperature Range: wide range
- Input Impedance: high
- Input Offset Voltage: low
- Slew Rate: high
The LM709AH is designed with a high level of flexibility in mind. It can be used in a wide variety of configurations, including inverting, non-inverting, and differential, to meet the specific needs of your application. This makes it a highly adaptable solution for a wide range of electronic design needs. The LM709AH is also characterized by its excellent stability. This product is designed to maintain its performance and reliability over time, even in challenging conditions. In addition, the LM709AH is backed by Texas Instruments' commitment to quality and reliability. As a world leader in semiconductor technology, Texas Instruments is known for its high-quality products and the LM709AH is no exception. With its advanced features and robust design, the LM709AH is a reliable and high-performing solution for your operational amplifier needs.