The LM6588MAX is a high-performance operational amplifier (op-amp) designed and manufactured by the renowned electronics company, Texas Instruments. This device is part of TI's extensive range of analog ICs, known for their reliability and cutting-edge technology.
Key Features
- High Gain Bandwidth: The LM6588MAX boasts a high gain bandwidth, which makes it suitable for applications requiring fast signal processing.
- Low Noise: It is designed to have low noise performance, ensuring signal integrity and minimal distortion in sensitive applications.
- Low Distortion: The op-amp features low harmonic distortion, which is critical for high-fidelity audio applications and precision instrumentation.
- Wide Supply Range: Accommodating a wide range of supply voltages, the LM6588MAX is versatile and can be integrated into various circuit configurations.
Applications
The LM6588MAX is an ideal choice for a multitude of applications, including:
- Audio and video signal processing
- Test and measurement equipment
- Active filters and data acquisition systems
- Professional audio equipment
- Medical instrumentation
Product Specifications
Parameter
Value
Number of Channels
4
Supply Voltage (Min)
+/- 2.5V
Supply Voltage (Max)
+/- 15V
Slew Rate
Specified by Manufacturer
Package / Case
SOIC-14
For engineers and designers seeking a robust and versatile op-amp, the LM6588MAX from Texas Instruments is an excellent choice that promises to deliver superior performance across a wide range of applications.