The LM6321M is a high-performance, high-speed operational amplifier produced by Texas Instruments, a leading global semiconductor company renowned for its innovative and reliable products. This operational amplifier is a part of the company's broad portfolio of amplifiers which are designed to address a wide range of applications, from automotive to industrial, personal electronics, and communication equipment.
- Key Features:
- High slew rate: 1300V/µs
- Wide bandwidth: 100 MHz
- Low input offset voltage: 5 mV
- Suitable for high frequency applications: video and RF amplifiers, fast D/A converters, and high-speed sample-and-hold circuits
- Excellent performance in terms of power consumption: low quiescent current
- Package: small-outline package, designed for surface mount applications
- RoHS compliant: reflecting Texas Instruments' commitment to reducing environmental impact
- Consistent performance: even in challenging conditions
- Trusted choice: for engineers and designers who require dependable components for their critical applications