EN
  • EN
  • DE

LM6211MF

Part No LM6211MF
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM6211 Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation | IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 5.6V/μs
Gain Bandwidth Product 20MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Supply Current 1.05mA
Current - Output / Channel 38mA
Supply Voltage , Single/Dual (±) 5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM6211
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200563-LM6211MF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian LM6211MF CAD Model

Description

The LM6211MF from Texas Instruments is a high-performance, low-noise operational amplifier designed for a broad range of applications. This device is capable of delivering a rail-to-rail output swing on a single 5V to 24V supply, or dual supplies of ±2.5V to ±12V. This versatile op-amp is a perfect choice for any application requiring a high output drive capability and minimal distortion.

Key Features

  • Low Noise Performance: The LM6211MF offers a low voltage noise density of 7 nV/√Hz, making it an excellent choice for applications requiring high-fidelity signal amplification.
  • Rail-to-Rail Output: The ability to swing to both supply rails makes the LM6211MF ideal for single-supply operations and maximizes the dynamic range in applications such as audio processing and data acquisition systems.
  • High Output Current: With a high output current of ±60mA, this op-amp can drive heavier loads without sacrificing performance.
  • Wide Supply Range: The flexible supply range allows this op-amp to be used in a variety of configurations, making it suitable for consumer electronics, industrial equipment, and portable devices.
  • Stable with Capacitive Loads: The LM6211MF is designed to be stable with capacitive loads as large as 100pF, which is beneficial in applications with high-capacitance filters or long cable runs.

Applications

The LM6211MF is well-suited for a range of applications, including:

  • Audio and instrumentation amplifiers
  • Active filters and buffers
  • Analog-to-digital converter (ADC) input amplifiers
  • Signal conditioning
  • Photodiode amplification
  • Medical instrumentation

With its low noise characteristics and high output drive capability, the LM6211MF operational amplifier from Texas Instruments is a reliable and efficient solution for designers looking to improve signal integrity in their circuits. Whether you're working on professional audio equipment, precision instrumentation, or sensitive sensor interfaces, the LM6211MF provides the performance required for demanding applications.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9454 $50.0718
42+ $2.4168 $101.5056
65+ $2.3412 $152.1780
89+ $2.2657 $201.6473
115+ $2.1902 $251.8730
153+ $1.9636 $300.4308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,058 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess