EN
  • EN
  • DE

LM61BIM3X/NOPB

Part No LM61BIM3X/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -30°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 10 V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C (-25°C to 85°C)
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 137446-LM61BIM3X/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM61BIM3X/NOPB CAD Model

Description

The is a precision integrated-circuit temperature sensor from Texas Instruments. It is designed for accurate temperature measurements and is suitable for a wide range of applications.

  • Temperature Range: -30°C to 100°C
  • Output Voltage: Linearly proportional to Celsius temperature
  • Supply Voltage Range: 2.7V to 10V
  • Supply Current: 114µA
  • Accuracy: ±2°C at room temperature, ±3.4°C over full range
  • Package: SC-70 and TO-92
  • Applications: HVAC controls, thermal protection, and various temperature monitoring systems

You May Also Be Interested in

NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5228 $52.2800
205+ $0.4897 $100.3885
320+ $0.4731 $151.3920
455+ $0.4400 $200.2000
595+ $0.4235 $251.9825
740+ $0.4070 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,750 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess