EN
  • EN
  • DE

LM6172IN

Part No LM6172IN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM6172 Dual High Speed, Low Power, Low Distortion, Voltage Feedback Amplifiers | IC OPAMP VFB 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 3000V/μs
Gain Bandwidth Product 100MHz
-3db Bandwidth 160MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 400μV
Supply Current 4.6mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 5.5V ~ 36V, ±2.75V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM6172
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1200547-LM6172IN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Multimedia, Imaging, Video & Vision, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM6172IN CAD Model

Description

Overview of Texas Instruments LM6172IN

The Texas Instruments LM6172IN is a high-performance, dual operational amplifier that combines many desirable features, making it suitable for a wide range of applications. This op-amp boasts high speed, low noise, and a voltage feedback mechanism, providing excellent accuracy and signal fidelity. Its versatility allows it to be used effectively in professional audio equipment, video and multimedia systems, test instrumentation, and telecommunication circuits.

Key Features

  • High Speed: With a 100 MHz unity-gain bandwidth and a 3000 V/µs slew rate, the LM6172IN is capable of handling fast signal transitions, making it ideal for high-frequency signal processing.
  • Low Distortion: The device offers a Total Harmonic Distortion (THD) of 0.01%, ensuring minimal signal alteration and high-quality audio reproduction.
  • Low Noise: With a low noise density of 4.5 nV/√Hz, the LM6172IN is excellent for precision applications where maintaining a clean signal is crucial.
  • Dual Operational Amplifier: The dual-channel configuration enables the use of one IC for two separate signal paths, which can save space and reduce component count in a circuit design.
  • Wide Supply Range: It can operate from a supply voltage range of ±2.5V to ±15V, accommodating various power supply configurations and application requirements.
  • Output Short Circuit Protection: The LM6172IN is designed with output short circuit protection, enhancing its reliability and robustness in demanding environments.

Applications

  • Professional Audio Equipment
  • Video and Multimedia Systems
  • Active Filters
  • Test Instruments
  • Telecommunications
  • ADC/DAC Buffer

The LM6172IN is available in an 8-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments. Texas Instruments' commitment to quality ensures that the LM6172IN is a reliable choice for designers seeking an op-amp with exceptional performance characteristics.

Whether you're designing a high-speed data acquisition system, a professional audio mixer, or any other application that requires a high-performance operational amplifier, the LM6172IN from Texas Instruments is a choice that promises to deliver in terms of speed, precision, and overall quality.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess