EN
  • EN
  • DE

LM6132BIN

Part No LM6132BIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power 10 MHz Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 14V/μs
Gain Bandwidth Product 11MHz
Current - Input Bias 125nA
Voltage - Input Offset 1.7mV
Supply Current 390μA
Current - Output / Channel 4mA
Supply Voltage , Single/Dual (±) 1.8V ~ 24V, ±0.9V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM6132
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1200511-LM6132BIN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6132BIN CAD Model

Description

The LM6132BIN is a high-performance operational amplifier (op-amp) manufactured by Texas Instruments, a leader in the semiconductor industry. This op-amp is part of the LM6132 family and is known for its low power consumption and high-speed operation, making it an excellent choice for a wide range of electronic applications.

Key Features

  • High Speed: With a slew rate of 10 V/µs and a bandwidth of 10 MHz, the LM6132BIN is capable of handling fast signal transitions, making it suitable for video processing, A/D converters, and high-speed signal conditioning.
  • Low Power Consumption: Its low supply current of 2.5 mA per channel is ideal for battery-powered devices and applications where power efficiency is critical.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which maximizes the dynamic range within the power supply limits.
  • Wide Supply Range: The LM6132BIN can operate from a single supply voltage of 2.7V to 12V or a dual supply of ±1.35V to ±6V, offering flexibility for various circuit designs.
  • Low Input Offset Voltage: A typical input offset voltage of 0.9 mV ensures accuracy in precision applications.

Applications

The versatile nature of the LM6132BIN makes it suitable for a multitude of applications. It is commonly used in:

  • Active filters
  • Photodiode amplifiers
  • Audio and video equipment
  • Data acquisition systems
  • Telecommunications

Package and Quality

The LM6132BIN comes in a PDIP (Plastic Dual In-line Package) form, which is easy to handle and suitable for through-hole mounting. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It is designed to meet the rigorous standards required for industrial and commercial use.

Conclusion

In summary, the LM6132BIN operational amplifier from Texas Instruments stands out due to its high-speed performance, low power consumption, and rail-to-rail output. It is a reliable and versatile component that can be used in a wide range of electronic circuits, offering engineers the flexibility and performance necessary for today's demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess