EN
  • EN
  • DE

LM611CM/NOPB

Part No LM611CM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 800KHZ 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 800kHz
Current - Input Bias 25nA
Voltage - Input Offset 1.5mV
Operating Supply Current 210μA
Channel Output Current 25mA
Supply Voltage - Operating 4 V to 32 V, ±2 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1054921-LM611CM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM611CM/NOPB CAD Model

Description

The LM611CM/NOPB is a versatile voltage comparator manufactured by Texas Instruments, designed to cater to a wide array of applications requiring precision voltage comparison. This integrated circuit is part of the LMx61 series and is characterized by its low power consumption, high accuracy, and stable performance.

Key Features

  • Low Voltage Operation: The LM611CM/NOPB operates at a supply voltage range from 5V to 30V, making it suitable for various electronic systems, including battery-powered devices.
  • Differential Input Voltage Range: It can handle differential input voltages equal to the supply voltage, which enhances its flexibility in different circuit configurations.
  • Output Compatibility: The output of the LM611CM/NOPB can directly drive loads such as relays, solenoids, LEDs, or other TTL logic levels, simplifying interfacing with other components.
  • Low Input Bias Current: This feature minimizes errors in applications with high source impedance, improving the overall accuracy of the system.
  • Strobe Function: An additional strobe pin allows the user to control the comparator's output without switching off the input signal, providing a convenient way to implement a 'disable' function.

Applications

The LM611CM/NOPB is ideal for a variety of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Window comparators
  • Level shifting circuits
  • Peak detectors

Package and Quality

The device comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The NOPB designation indicates that the product is part of Texas Instruments' commitment to environmentally friendly manufacturing, standing for "No Lead (Pb)" and signifying the absence of lead in the product's construction. This makes the LM611CM/NOPB compliant with RoHS regulations, ensuring its suitability for use in a wide range of markets, including those with strict environmental requirements.

With its combination of features, the LM611CM/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient voltage comparator for their electronic projects.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess