EN
  • EN
  • DE

LM60BIZ/NOPB

Part No LM60BIZ/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -25C-125C TO92-3 / Temperature Sensor Analog, Local -25°C ~ 125°C 6.25mV/°C TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Box
Sensor Type Analog, Local
Sensing Temperature - Local -25°C ~ 125°C
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 10V
Resolution 6.25mV/°C
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C (-25°C ~ 125°C)
Temperature Range - Operating -25°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM60BIZ-ND,*LM60BIZ,LM60BIZNOPB,LM60BIZ,*LM60BIZ/NOPB,LM60BIZ-NDR,-LM60BIZ-NDR
Standard Package 1,800
Win Source Part Number 1224680-LM60BIZ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM60BIZ/NOPB CAD Model

Description

Product Overview: LM60BIZ/NOPB

The LM60BIZ/NOPB is a precision analog temperature sensor from Texas Instruments, designed to offer a straightforward and efficient temperature sensing solution for a wide range of applications. This high-quality component provides an analog voltage output that is linearly proportional to the Celsius (Centigrade) temperature, making it an ideal choice for systems that require accurate temperature monitoring and control.

Key Features

  • Temperature Range: The LM60 is capable of measuring temperatures from -40°C to +125°C, catering to the needs of various environments and conditions.
  • Accuracy: It offers an impressive accuracy of ±3°C without the need for external calibration, ensuring reliable readings straight out of the box.
  • Linear Output: The sensor provides a linear output voltage that is directly proportional to temperature, with a scale factor of 10 mV/°C, which simplifies integration with analog-to-digital converters and microcontrollers.
  • Low Power: With an operational voltage range from 2.7V to 10V, the LM60 is suitable for battery-powered and low-power applications.
  • Small Form Factor: The TO-92 package makes it compact enough for space-constrained applications while still ensuring ease of handling and mounting.

Applications

The LM60BIZ/NOPB is highly versatile and can be used in a variety of applications, including:

  • Power supply temperature monitoring
  • Environmental control systems
  • Computer thermal management
  • Thermal protection for electronics
  • Battery management systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM60BIZ/NOPB is no exception. The device is RoHS compliant and is designed to meet the high standards of reliability and performance expected from Texas Instruments products. The NOPB designation indicates that this product is lead-free, catering to environmentally conscious applications and regulations.

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4786 $51.7510
85+ $1.2132 $103.1220
130+ $1.1753 $152.7890
180+ $1.1374 $204.7320
230+ $1.0995 $252.8850
305+ $0.9857 $300.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess