The LM555H from Texas Instruments is a highly versatile and reliable timer integrated circuit (IC) that offers a broad range of timing and pulse generation functions for various applications. This IC is designed to deliver precise timing and synchronization, making it ideal for a plethora of electronic devices and systems.
- Operating Modes: The LM555H operates in both astable and monostable modes, providing a high degree of flexibility in its usage.
- Timing Range: The IC has a wide voltage range and can operate from a supply voltage as low as 4.5 volts up to 16 volts, making it compatible with a variety of power sources.
- Output Current: The LM555H has an output current capability of up to 200mA, allowing it to drive multiple loads directly.
- Temperature Stability: The IC has a temperature stability of 50 parts per million (ppm) per degree Celsius change, ensuring consistent performance even under varying temperature conditions.
- Reset Function: The LM555H includes a reset function, which allows the output to be deactivated regardless of the state of the other inputs.